TE Connectivity Connector, Housing, Rectnglr Pwr, Pin Contact; Product Range Amp Te Connectivity 213427-1.

Description
CONNECTOR, HOUSING, RECTNGLR PWR, PIN CONTACT; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:15POSITION S; PITCH SPACING:-; FOR USE WITH:METRIMATE SERIES POWER & COAXIAL SIZE 8 PIN CONTACTS ROHS COMPLIANT: YES
Description
CONNECTOR, HOUSING, RECTNGLR PWR, PIN CONTACT; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:15POSITION S; PITCH SPACING:-; FOR USE WITH:METRIMATE SERIES POWER & COAXIAL SIZE 8 PIN CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Rectnglr Pwr, Pin Contact; Product Range Amp Te Connectivity - 30AC3914 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Rectnglr Pwr, Pin Contact; Product Range Amp Te Connectivity
30AC3914
Connector, Housing, Rectnglr Pwr, Pin Contact; Product Range Amp Te Connectivity 30AC3914
CONNECTOR, HOUSING, RECTNGLR PWR, PIN CONTACT; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:15POSITION S; PITCH SPACING:-; FOR USE WITH:METRIMATE SERIES POWER & COAXIAL SIZE 8 PIN CONTACTS ROHS COMPLIANT: YES

CONNECTOR, HOUSING, RECTNGLR PWR, PIN CONTACT; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:15POSITIONS; PITCH SPACING:-; FOR USE WITH:METRIMATE SERIES POWER & COAXIAL SIZE 8 PIN CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3914
Product Name Connector, Housing, Rectnglr Pwr, Pin Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details