TE Connectivity Plug & Socket Connector, Plug, 15 Position, 5.08Mm; Product Range Amp Te Connectivity 213426-1

Description
PLUG & SOCKET CONNECTOR, PLUG, 15 POSITION, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 15 POSITION, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 15 Position, 5.08Mm; Product Range Amp Te Connectivity - 66F2996 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 15 Position, 5.08Mm; Product Range Amp Te Connectivity
66F2996
Plug & Socket Connector, Plug, 15 Position, 5.08Mm; Product Range Amp Te Connectivity 66F2996
PLUG & SOCKET CONNECTOR, PLUG, 15 POSITION, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 15 POSITION, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:15Positions; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F2996
Product Name Plug & Socket Connector, Plug, 15 Position, 5.08Mm; Product Range Amp Te Connectivity
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details