TE Connectivity Rectangular Wire & Cable Connectors & Housings 213426-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Socket Dimensions Connector Height : 30.68 MM  [1.208 INCH ] Connector Length : 60.96 MM  [2.4 INCH ] Connector Width : 54.91 MM  [2.162 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Socket Dimensions Connector Height : 30.68 MM  [1.208 INCH ] Connector Length : 60.96 MM  [2.4 INCH ] Connector Width : 54.91 MM  [2.162 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213426-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213426-1
Rectangular Wire & Cable Connectors & Housings 213426-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Socket Dimensions Connector Height : 30.68 MM  [1.208 INCH ] Connector Length : 60.96 MM  [2.4 INCH ] Connector Width : 54.91 MM  [2.162 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 55
  • Contact Type : Socket

Dimensions


  • Connector Height : 30.68 MM  [1.208 INCH ]
  • Connector Length : 60.96 MM  [2.4 INCH ]
  • Connector Width : 54.91 MM  [2.162 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Wire Housings & Plugs - 7455968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7455968P
Wire Housings & Plugs 7455968P
TE Connectivity 213426-1

TE Connectivity 213426-1

Supplier's Site
Wire Housings & Plugs - 7455968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7455968
Wire Housings & Plugs 7455968
TE Connectivity 213426-1

TE Connectivity 213426-1

Supplier's Site
Connectors - 213426-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
213426-1
Connectors 213426-1
PLG HSG3 POWR12 SGNLMETRI

PLG HSG3 POWR12 SGNLMETRI

Buy Now
Backplane Connector Housings - A113077-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113077-ND
Backplane Connector Housings A113077-ND
15 (Coax or Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

15 (Coax or Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213426-1 7455968P 7455968 213426-1 A113077-ND
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Panel Mount Panel mount Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products