TE Connectivity Rectangular Wire & Cable Connectors & Housings 2134057-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM  [.629 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM  [.629 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2134057-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2134057-1
Rectangular Wire & Cable Connectors & Housings 2134057-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM  [.629 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 16 MM  [.629 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A118360-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A118360-ND
Rectangular Connector Housings A118360-ND
"4 Rectangular Connectors - Housings Plug Black 0.063"" (1.60mm)"

"4 Rectangular Connectors - Housings Plug Black 0.063"" (1.60mm)"

Buy Now Datasheet
Dynamic D7100 Pin Hsg Assy 4P Xx Te Connectivity - 98X6602 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D7100 Pin Hsg Assy 4P Xx Te Connectivity
98X6602
Dynamic D7100 Pin Hsg Assy 4P Xx Te Connectivity 98X6602
DYNAMIC D7100 PIN HSG ASSY 4P XX

DYNAMIC D7100 PIN HSG ASSY 4P XX

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2134057-1 A118360-ND 98X6602
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D7100 Pin Hsg Assy 4P Xx Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
RF Connectors - 1056554-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Rectangular Connector Accessories - A111682-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers