TE Connectivity Terminals - 2133857-1 2133857-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 850601-2133857-1 Series: Faston Features: 1 Position Connector Package: Box Family Name: 2133857 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8538.90.6000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 850601-2133857-1 Series: Faston Features: 1 Position Connector Package: Box Family Name: 2133857 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8538.90.6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 2133857-1 - 850601-2133857-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 2133857-1
850601-2133857-1
Terminals - 2133857-1 850601-2133857-1
Manufacturer: TE Connectivity Win Source Part Number: 850601-2133857-1 Series: Faston Features: 1 Position Connector Package: Box Family Name: 2133857 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8538.90.6000

Manufacturer: TE Connectivity
Win Source Part Number: 850601-2133857-1
Series: Faston
Features: 1 Position Connector
Package: Box
Family Name: 2133857
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8538.90.6000

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-2133857-1
Electronic Connector 2027-2133857-1
Conn Housing RCP 1 POS Crimp Cable Mount Natural Box Product overview: 2133857-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2133857-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp Cable Mount Natural Box Product overview: 2133857-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2133857-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 2133857-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
2133857-1-ND
Housings, Boots 2133857-1-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 850601-2133857-1 2027-2133857-1 2133857-1-ND
Product Name Terminals - 2133857-1 Electronic Connector Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details