TE Connectivity Splices 2133471-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 34.9 MM  [1.37 INCH ] Wire Size (MMSQ) : .5 - .8, 1 - 2.5 Wire Size (AWG) : 17 - 13, 20 - 18 Industry Standards Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 34.9 MM  [1.37 INCH ] Wire Size (MMSQ) : .5 - .8, 1 - 2.5 Wire Size (AWG) : 17 - 13, 20 - 18 Industry Standards Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2133471-1 - TE Connectivity
Berwyn, PA, United States
Splices
2133471-1
Splices 2133471-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 34.9 MM  [1.37 INCH ] Wire Size (MMSQ) : .5 - .8, 1 - 2.5 Wire Size (AWG) : 17 - 13, 20 - 18 Industry Standards Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 34.9 MM  [1.37 INCH ]
  • Wire Size (MMSQ) : .5 - .8, 1 - 2.5
  • Wire Size (AWG) : 17 - 13, 20 - 18

Industry Standards


  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133471-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details