TE Connectivity
Grounding/Earthing Connectors
2133286-1
Description
Body Features Conductor Type (Large) : Compact, Stranded Conductor Type (Small) : Compact, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 25 - 35 mm2 Installation Technology : Wedge
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Large) : Compact, Stranded Conductor Type (Small) : Compact, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 25 - 35 mm2 Installation Technology : Wedge
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Type (Large) : Compact, Stranded Conductor Type (Small) : Compact, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 25 - 35 mm2 Installation Technology : Wedge
Body Features
- Conductor Type (Large) : Compact, Stranded
- Conductor Type (Small) : Compact, Stranded
Configuration Features
Operation/Application
- Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 5/8 in
- Conductor Combination 2 : 25 - 35 mm2
- Installation Technology : Wedge
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2133286-1 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
300 volts
Contact Size (AWG)
12 to 24 AWG
View Details
Connector Type
Automotive Connector; DIN Connector
View Details
2 suppliers