TE Connectivity Grounding/Earthing Connectors 2133283-1

Description
Body Features Conductor Type (Large) : Compact, Stranded Conductor Type (Small) : Stranded, Compact Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 6 - 16 mm2 Installation Technology : Wedge
Request a Quote
Description
Body Features Conductor Type (Large) : Compact, Stranded Conductor Type (Small) : Stranded, Compact Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 6 - 16 mm2 Installation Technology : Wedge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 2133283-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
2133283-1
Grounding/Earthing Connectors 2133283-1
Body Features Conductor Type (Large) : Compact, Stranded Conductor Type (Small) : Stranded, Compact Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 6 - 16 mm2 Installation Technology : Wedge

Body Features


  • Conductor Type (Large) : Compact, Stranded
  • Conductor Type (Small) : Stranded, Compact

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 5/8 in
  • Conductor Combination 2 : 6 - 16 mm2
  • Installation Technology : Wedge
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2133283-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 174253-2-ND - DigiKey
TE Connectivity
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Din Rail, Channel - 2109-1SNK505311R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details