TE Connectivity Ring Terminals 2133217-1

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.2 MM  [.36 INCH ] Compatible Insulation Diameter Range : 6.4 - 9.2 MM  [.25 - .36 INCH ] Product Length : 46 MM  [1.81 INCH ] Tongue Thickness : 1 MM  [.03 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 - 3 Wire Size (CMA) : 33100 - 52600 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.2 MM  [.36 INCH ] Compatible Insulation Diameter Range : 6.4 - 9.2 MM  [.25 - .36 INCH ] Product Length : 46 MM  [1.81 INCH ] Tongue Thickness : 1 MM  [.03 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 - 3 Wire Size (CMA) : 33100 - 52600 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2133217-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2133217-1
Ring Terminals 2133217-1
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.2 MM  [.36 INCH ] Compatible Insulation Diameter Range : 6.4 - 9.2 MM  [.25 - .36 INCH ] Product Length : 46 MM  [1.81 INCH ] Tongue Thickness : 1 MM  [.03 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 - 3 Wire Size (CMA) : 33100 - 52600 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 9.2 MM  [.36 INCH ]
  • Compatible Insulation Diameter Range : 6.4 - 9.2 MM  [.25 - .36 INCH ]
  • Product Length : 46 MM  [1.81 INCH ]
  • Tongue Thickness : 1 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 16 - 25
  • Wire Size (AWG) : 5 - 3
  • Wire Size (CMA) : 33100 - 52600

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133217-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details