TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 2133119-1

Description
Body Features Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 10 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .63 MM  [.025 INCH ] Tab Width : .63 MM  [.025 INCH ] Dimensions Length : 21 MM  [.826 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.5 MM  [.649 INCH ] Width : 13 MM  [.511 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Locking Interface : With Mounting Holes : Without Mounting Orientation : Vertical/180° PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1024 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 10 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .63 MM  [.025 INCH ] Tab Width : .63 MM  [.025 INCH ] Dimensions Length : 21 MM  [.826 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.5 MM  [.649 INCH ] Width : 13 MM  [.511 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Locking Interface : With Mounting Holes : Without Mounting Orientation : Vertical/180° PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1024 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 2133119-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
2133119-1
Automotive, Truck, Bus, & Off-Road Headers 2133119-1
Body Features Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 10 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .63 MM  [.025 INCH ] Tab Width : .63 MM  [.025 INCH ] Dimensions Length : 21 MM  [.826 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.5 MM  [.649 INCH ] Width : 13 MM  [.511 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Locking Interface : With Mounting Holes : Without Mounting Orientation : Vertical/180° PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1024 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 10

Contact Features


  • Interface Plating : Tin (Sn)
  • Tab Thickness : .63 MM  [.025 INCH ]
  • Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Length : 21 MM  [.826 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.5 MM  [.649 INCH ]
  • Width : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • Mounting Orientation : Vertical/180°
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1024
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 176 DEGF ]
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2133119-1
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1734-1138-2-ND - DigiKey
Specs
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers
Multi Purpose - 1734-1137-1-ND - DigiKey
Specs
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Automotive Headers - 1-2394060-1 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers