TE Connectivity Rectangular Wire & Cable Connectors & Housings 213300-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Length : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Length : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213300-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213300-2
Rectangular Wire & Cable Connectors & Housings 213300-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Length : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Power Positions : 4
  • Number of Rows : 4
  • Number of Signal Positions : 34

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Length : 52.07 MM  [2.05 INCH ]
  • Connector Width : 21.03 MM  [.828 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Spring
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 213300-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
213300-2
Backplane Connectors 213300-2
34 PASSM KIT,M SER (CC,JS)

34 PASSM KIT,M SER (CC,JS)

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
213300-2
Backplane Connectors 213300-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Housings - A113076-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113076-ND
Backplane Connector Housings A113076-ND
34 Position Connector Black Panel Mount

34 Position Connector Black Panel Mount

Buy Now Datasheet
Pin & Socket Connectors CABLE CONNECTOR KIT 34 POS - 792-213300-2 - Utmel Electronic Limited
Hong Kong, China
Pin & Socket Connectors CABLE CONNECTOR KIT 34 POS
792-213300-2
Pin & Socket Connectors CABLE CONNECTOR KIT 34 POS 792-213300-2
Pin & Socket Connectors CABLE CONNECTOR KIT 34 POS

Pin & Socket Connectors CABLE CONNECTOR KIT 34 POS

Supplier's Site
34 Passm Kit,m Ser (Cc,js) Amp - Te Connectivity - 36AC2156 - Newark, An Avnet Company
Chicago, IL, United States
34 Passm Kit,m Ser (Cc,js) Amp - Te Connectivity
36AC2156
34 Passm Kit,m Ser (Cc,js) Amp - Te Connectivity 36AC2156
34 PASSM KIT,M SER (CC,JS)

34 PASSM KIT,M SER (CC,JS)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213300-2 213300-2 A113076-ND 792-213300-2 36AC2156
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Pin & Socket Connectors CABLE CONNECTOR KIT 34 POS 34 Passm Kit,m Ser (Cc,js) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Screw
Mounting Free-Hanging (In-Line) Panel Mount Panel
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Rectangular Connector Accessories - 1734-1011-195-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers