TE Connectivity Product Range Amp - Te Connectivity 213289-1.

Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC8027 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC8027
Product Range Amp - Te Connectivity 28AC8027
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Product Range:-; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8027
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data