Configuration Features Number of Positions : 34 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [.3 MICIN ] Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Height : 19.05 MM [.75 INCH ] Length : 50.8 MM [2 INCH ] Row-to-Row Spacing : 4.57 MM [.18 INCH ] Width : 23.24 MM [.915 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 3.81 MM [.15 INCH ] Housing Color : Black Housing Material : Phenolic - GF
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Jackscrews - Fixed PCB Mount Retention : With PCB Mount Retention Type : Mounting Bracket Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Other For Use With : Standard Connectors
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 12
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Header Type : Unshrouded Rectangular Power Connector Type : Connector Assembly Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 3.04 MM [.12 INCH ]
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ] Shielded : No
Configuration Features
- Number of Positions : 34
- Number of Power Positions : 34
- Number of Rows : 4
- Number of Signal Positions : 34
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [.3 MICIN ]
- Contact Retention Within Housing : With
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions
- Height : 19.05 MM [.75 INCH ]
- Length : 50.8 MM [2 INCH ]
- Row-to-Row Spacing : 4.57 MM [.18 INCH ]
- Width : 23.24 MM [.915 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 3.81 MM [.15 INCH ]
- Housing Color : Black
- Housing Material : Phenolic - GF
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Contact Retention Type Within Housing : Locking Spring
- Mating Alignment : With
- Mating Alignment Type : Guide Hole
- Mating Retention : With
- Mating Retention Type : Jackscrews - Fixed
- PCB Mount Retention : With
- PCB Mount Retention Type : Mounting Bracket
- Panel Mount Feature : Without
- Screw & Hole Thread Size : 4-40
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Other
- For Use With : Standard Connectors
Packaging Features
- Packaging Method : Box & Tray, Tray
- Packaging Quantity : 12
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Cable-to-Board
- Header Type : Unshrouded
- Rectangular Power Connector Type : Connector Assembly
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Method to Wire & Cable : Solder
- Termination Post & Tail Length : 3.04 MM [.12 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
- Shielded : No