TE Connectivity Connector Hardware, Mounts, Locks & Retainers 213283-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 31.09 MM  [1.22 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 31.09 MM  [1.22 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 213283-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
213283-2
Connector Hardware, Mounts, Locks & Retainers 213283-2
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 31.09 MM  [1.22 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 31.09 MM  [1.22 INCH ]

Mechanical Attachment


  • Thread Size : M4 x 0.7-6G

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Kit
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Connectors - 213283-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
213283-2
Connectors 213283-2
HARDWARE KIT,DRAWER CONN

HARDWARE KIT,DRAWER CONN

Buy Now
CONN SCREW KIT M4 METRIMATE - 792-213283-2 - Utmel Electronic Limited
Hong Kong, China
CONN SCREW KIT M4 METRIMATE
792-213283-2
CONN SCREW KIT M4 METRIMATE 792-213283-2
CONN SCREW KIT M4 METRIMATE

CONN SCREW KIT M4 METRIMATE

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213283-2 213283-2 792-213283-2
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors CONN SCREW KIT M4 METRIMATE
Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products