TE Connectivity Wire To Board Housing , Plug, 2 Position, 1Row; Product Range Te Connectivity 2132813-2

Description
WIRE TO BOARD HOUSING , PLUG, 2 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD HOUSING , PLUG, 2 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Housing , Plug, 2 Position, 1Row; Product Range Te Connectivity - 61T4494 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Housing , Plug, 2 Position, 1Row; Product Range Te Connectivity
61T4494
Wire To Board Housing , Plug, 2 Position, 1Row; Product Range Te Connectivity 61T4494
WIRE TO BOARD HOUSING , PLUG, 2 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes

WIRE TO BOARD HOUSING , PLUG, 2 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61T4494
Product Name Wire To Board Housing , Plug, 2 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details