TE Connectivity Wire To Board Housing , Plug, 8 Position, 1Row; Product Range Te Connectivity 2132781-8

Description
WIRE TO BOARD HOUSING , PLUG, 8 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes
Description
WIRE TO BOARD HOUSING , PLUG, 8 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire To Board Housing, Plug, 8 Position, 1 Row, part number 61T4492, is part of the Economy Power II series by TE Connectivity. This connector features a .156,Äù centerline (3.96 mm) and is designed to accommodate discrete wires ranging from AWG 22 to 16. It supports a voltage rating of up to 600 VAC and a current rating of 10 A, making it suitable for applications in household appliances, HVAC systems, and industrial machinery. The housing is constructed from UL 94V-0 rated nylon, ensuring durability and compliance with safety standards. The connector includes a housing locking latch and polarization tabs to prevent incorrect mating. Additionally, it features a breakaway style Terminal Position Assurance (TPA) that secures the contacts and prevents them from backing out during operation, particularly in environments subject to vibration. This product is RoHS compliant and is designed for use with crimp contacts.

Datasheet Summary
Powered by GS/AI

The Wire To Board Housing, Plug, 8 Position, 1 Row, part number 61T4492, is part of the Economy Power II series by TE Connectivity. This connector features a .156,Äù centerline (3.96 mm) and is designed to accommodate discrete wires ranging from AWG 22 to 16. It supports a voltage rating of up to 600 VAC and a current rating of 10 A, making it suitable for applications in household appliances, HVAC systems, and industrial machinery. The housing is constructed from UL 94V-0 rated nylon, ensuring durability and compliance with safety standards. The connector includes a housing locking latch and polarization tabs to prevent incorrect mating. Additionally, it features a breakaway style Terminal Position Assurance (TPA) that secures the contacts and prevents them from backing out during operation, particularly in environments subject to vibration. This product is RoHS compliant and is designed for use with crimp contacts.

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Housing , Plug, 8 Position, 1Row; Product Range Te Connectivity - 61T4492 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Housing , Plug, 8 Position, 1Row; Product Range Te Connectivity
61T4492
Wire To Board Housing , Plug, 8 Position, 1Row; Product Range Te Connectivity 61T4492
WIRE TO BOARD HOUSING , PLUG, 8 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes

WIRE TO BOARD HOUSING , PLUG, 8 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61T4492
Product Name Wire To Board Housing , Plug, 8 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details