TE Connectivity Wire To Board Housing , Plug, 6 Position, 1Row; Product Range Te Connectivity 2132781-6

Description
WIRE TO BOARD HOUSING , PLUG, 6 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD HOUSING , PLUG, 6 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Housing , Plug, 6 Position, 1Row; Product Range Te Connectivity - 61T4490 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Housing , Plug, 6 Position, 1Row; Product Range Te Connectivity
61T4490
Wire To Board Housing , Plug, 6 Position, 1Row; Product Range Te Connectivity 61T4490
WIRE TO BOARD HOUSING , PLUG, 6 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes

WIRE TO BOARD HOUSING , PLUG, 6 POSITION, 1ROW; Product Range:Economy Power II Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61T4490
Product Name Wire To Board Housing , Plug, 6 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details