TE Connectivity High Speed Backplane Connectors 2132499-1

Description
Configuration Features Guide Location : Right Number of Columns : 6 Number of Positions : 54 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Guide Location : Right Number of Columns : 6 Number of Positions : 54 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2132499-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2132499-1
High Speed Backplane Connectors 2132499-1
Configuration Features Guide Location : Right Number of Columns : 6 Number of Positions : 54 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Guide Location : Right
  • Number of Columns : 6
  • Number of Positions : 54
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .75
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2132499-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2132499-1
Backplane Connectors 2132499-1
IMP100S,R,RA3P6C,RG, 39

IMP100S,R,RA3P6C,RG,39

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Backplane Connectors - Specialized - 2132499-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2132499-1
Backplane Connectors - Specialized 2132499-1
IMP100S,R,RA3P6C,RG, 39

IMP100S,R,RA3P6C,RG,39

Supplier's Site Datasheet
Imp100S,r,ra3P6C,rg,39 Amp - Te Connectivity - 36AC2152 - Newark, An Avnet Company
Chicago, IL, United States
Imp100S,r,ra3P6C,rg,39 Amp - Te Connectivity
36AC2152
Imp100S,r,ra3P6C,rg,39 Amp - Te Connectivity 36AC2152
IMP100S,R,RA3P6C,RG, 39

IMP100S,R,RA3P6C,RG,39

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2132499-1 2132499-1 2132499-1 36AC2152
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Imp100S,r,ra3P6C,rg,39 Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A28482-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
Headers, Male Pins - A26772-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers