TE Connectivity High Speed Pluggable IO Connectors & Cages 2132403-7

Description
Configuration Features Number of Ports : 10 Number of Positions : 200 Port Matrix Configuration : 2 x 5 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 10 Number of Positions : 200 Port Matrix Configuration : 2 x 5 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2132403-7 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2132403-7
High Speed Pluggable IO Connectors & Cages 2132403-7
Configuration Features Number of Ports : 10 Number of Positions : 200 Port Matrix Configuration : 2 x 5 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 10
  • Number of Positions : 200
  • Port Matrix Configuration : 2 x 5

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2132403-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2132403-7
I/O Connectors 2132403-7
2X5 SFP+ w/Sprgs, 2 Out LP Sn

2X5 SFP+ w/Sprgs, 2 Out LP Sn

Buy Now
2X5 Sfp+ W/sprgs, 2 Out Lp Sn Te Connectivity - 98X6536 - Newark, An Avnet Company
Chicago, IL, United States
2X5 Sfp+ W/sprgs, 2 Out Lp Sn Te Connectivity
98X6536
2X5 Sfp+ W/sprgs, 2 Out Lp Sn Te Connectivity 98X6536
2X5 SFP+ w/Sprgs, 2 Out LP Sn

2X5 SFP+ w/Sprgs, 2 Out LP Sn

Supplier's Site
Pluggable Connectors - 2132403-7 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2132403-7
Pluggable Connectors 2132403-7
CONN SFP+ RCP W/CAGE 2X5 200P RA

CONN SFP+ RCP W/CAGE 2X5 200P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2132403-7 2132403-7 98X6536 2132403-7
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors 2X5 Sfp+ W/sprgs, 2 Out Lp Sn Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers