TE Connectivity Connector, Housing, Receptacle, 4 Position, 3.96Mm; Product Range Te Connectivity 2132189-4

Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 4 Position, 3.96Mm; Product Range Te Connectivity - 93T1239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 3.96Mm; Product Range Te Connectivity
93T1239
Connector, Housing, Receptacle, 4 Position, 3.96Mm; Product Range Te Connectivity 93T1239
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1239
Product Name Connector, Housing, Receptacle, 4 Position, 3.96Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details