TE Connectivity Connector Housing, Socket, 3Pos; Product Range Te Connectivity 2132189-3

Description
CONNECTOR HOUSING, SOCKET, 3POS; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, SOCKET, 3POS; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 3Pos; Product Range Te Connectivity - 94X3370 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 3Pos; Product Range Te Connectivity
94X3370
Connector Housing, Socket, 3Pos; Product Range Te Connectivity 94X3370
CONNECTOR HOUSING, SOCKET, 3POS; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 3POS; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94X3370
Product Name Connector Housing, Socket, 3Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details