TE Connectivity ™ Terminal Blk/Strip Wiring Dev 213

Description
TERMINAL BLOCK 600VAC 65A 18-6AWG TUBULAR CLAMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK 600VAC 65A 18-6AWG TUBULAR CLAMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 32829381 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32829381
Terminal Blk/Strip Wiring Dev 32829381
TERMINAL BLOCK 600VAC 65A 18-6AWG TUBULAR CLAMP. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK 600VAC 65A 18-6AWG TUBULAR CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fixed Terminal Blocks - 213 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
213
Fixed Terminal Blocks 213
Fixed Terminal Blocks 213

Fixed Terminal Blocks 213

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 32829381 213
Product Name Terminal Blk/Strip Wiring Dev Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 20
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers