Manufacturer: TE Connectivity
Win Source Part Number: 905914-2129390-2
Series: CHAMP
Features: 70 Position Receptacle Connector - Surface Mount, Right Angle; Through Hole Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: 2129390
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: A125061CT, A125061TR, -2129390-2-SI, 2129390-2-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905914-2129390-2 |
| Product Name | Unclassified - 2129390-2 |