TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 212609-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:-; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:-; FOR USE WITH:- ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:-; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:-; FOR USE WITH:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 28AC8023 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
28AC8023
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 28AC8023
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:-; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:-; FOR USE WITH:- ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:-; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:-; FOR USE WITH:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC8023
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details