TE Connectivity Connector, Housing, Rectnglr Pwr, Socket Contact; Product Range Amp Te Connectivity 212608-1

Description
CONNECTOR, HOUSING, RECTNGLR PWR, SOCKET CONTACT; Product Range:Metrimate Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Metrimate Series Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECTNGLR PWR, SOCKET CONTACT; Product Range:Metrimate Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Metrimate Series Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Rectnglr Pwr, Socket Contact; Product Range Amp Te Connectivity - 72W2531 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Rectnglr Pwr, Socket Contact; Product Range Amp Te Connectivity
72W2531
Connector, Housing, Rectnglr Pwr, Socket Contact; Product Range Amp Te Connectivity 72W2531
CONNECTOR, HOUSING, RECTNGLR PWR, SOCKET CONTACT; Product Range:Metrimate Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Metrimate Series Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, HOUSING, RECTNGLR PWR, SOCKET CONTACT; Product Range:Metrimate Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:-; For Use With:Metrimate Series Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72W2531
Product Name Connector, Housing, Rectnglr Pwr, Socket Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details