TE Connectivity D-Sub Shell, Receptacle, Combo, 5C5, Steel; No. Of Positions Amp Te Connectivity 212059-1

Description
D-SUB SHELL, RECEPTACLE, COMBO, 5C5, STEEL; No. of Positions:5Positions ; Connector Type:D Sub; Connector Shell Size:3-5C5; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
D-SUB SHELL, RECEPTACLE, COMBO, 5C5, STEEL; No. of Positions:5Positions ; Connector Type:D Sub; Connector Shell Size:3-5C5; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Combo, 5C5, Steel; No. Of Positions Amp Te Connectivity - 52F4834 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Combo, 5C5, Steel; No. Of Positions Amp Te Connectivity
52F4834
D-Sub Shell, Receptacle, Combo, 5C5, Steel; No. Of Positions Amp Te Connectivity 52F4834
D-SUB SHELL, RECEPTACLE, COMBO, 5C5, STEEL; No. of Positions:5Positions ; Connector Type:D Sub; Connector Shell Size:3-5C5; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, COMBO, 5C5, STEEL; No. of Positions:5Positions; Connector Type:D Sub; Connector Shell Size:3-5C5; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F4834
Product Name D-Sub Shell, Receptacle, Combo, 5C5, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details