TE Connectivity Rectangular Power Connectors 2120325-1

Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 19 Number of Power Positions : 2 Number of Signal Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Layout : Staggered Contact Type : Tab Multiple Contact Types : With Dimensions Connector Height : 16.3 MM  [.641 INCH ] Product Length : 41.5 MM  [1.63 INCH ] Product Width : 22.3 MM  [1.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 900 Operating Voltage (VDC) : 900 Housing Features Housing Color : Black Housing Material : PBT GF30 Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board, Wire-to-Motor Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 19 Number of Power Positions : 2 Number of Signal Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Layout : Staggered Contact Type : Tab Multiple Contact Types : With Dimensions Connector Height : 16.3 MM  [.641 INCH ] Product Length : 41.5 MM  [1.63 INCH ] Product Width : 22.3 MM  [1.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 900 Operating Voltage (VDC) : 900 Housing Features Housing Color : Black Housing Material : PBT GF30 Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board, Wire-to-Motor Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 2120325-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
2120325-1
Rectangular Power Connectors 2120325-1
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 19 Number of Power Positions : 2 Number of Signal Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Layout : Staggered Contact Type : Tab Multiple Contact Types : With Dimensions Connector Height : 16.3 MM  [.641 INCH ] Product Length : 41.5 MM  [1.63 INCH ] Product Width : 22.3 MM  [1.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 900 Operating Voltage (VDC) : 900 Housing Features Housing Color : Black Housing Material : PBT GF30 Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board, Wire-to-Motor Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 19
  • Number of Power Positions : 2
  • Number of Signal Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Layout : Staggered
  • Contact Type : Tab
  • Multiple Contact Types : With

Dimensions


  • Connector Height : 16.3 MM  [.641 INCH ]
  • Product Length : 41.5 MM  [1.63 INCH ]
  • Product Width : 22.3 MM  [1.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 900
  • Operating Voltage (VDC) : 900

Housing Features


  • Housing Color : Black
  • Housing Material : PBT GF30

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board, Wire-to-Motor
  • Header Type : Fully Shrouded
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Heavy Duty Power Connectors - 2120325-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
2120325-1
Heavy Duty Power Connectors 2120325-1
Heavy Duty Power Connectors TAB CONN W/2 COMM UNITS ASSEMBLED

Heavy Duty Power Connectors TAB CONN W/2 COMM UNITS ASSEMBLED

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 2120325-1 2120325-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS RoHS
Voltage Rating 900 volts 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-206934-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2461454-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details