TE Connectivity D Sub Contacts 212014-1

Description
TE Connectivity 212014-1
Request a Quote Datasheet
Description
TE Connectivity 212014-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7183944 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7183944
D Sub Contacts 7183944
TE Connectivity 212014-1

TE Connectivity 212014-1

Supplier's Site
D Sub Contacts - 7183944P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7183944P
D Sub Contacts 7183944P
TE Connectivity 212014-1

TE Connectivity 212014-1

Supplier's Site
D Sub Contact, Socket, 18-16Awg, Crimp; For Use With Amp Te Connectivity - 93F7347 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 18-16Awg, Crimp; For Use With Amp Te Connectivity
93F7347
D Sub Contact, Socket, 18-16Awg, Crimp; For Use With Amp Te Connectivity 93F7347
D SUB CONTACT, SOCKET, 18-16AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 18-16AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7183944 7183944P 93F7347
Product Name D Sub Contacts D Sub Contacts D Sub Contact, Socket, 18-16Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Contact Material Cu; Beryllium copper, phosphor bronze Cu; Beryllium Copper Phosphor Bronze
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details