TE Connectivity D-Sub Connector Contacts 212013-2

Description
Body Features Color Code : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Insulation Diameter (Max) (MM) : .1 Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color Code : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Insulation Diameter (Max) (MM) : .1 Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 212013-2 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
212013-2
D-Sub Connector Contacts 212013-2
Body Features Color Code : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Insulation Diameter (Max) (MM) : .1 Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color Code : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 32
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Style : Standard
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 8

Dimensions


  • Insulation Diameter (Max) (MM) : .1
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power
  • For Use With : AMPLIMITE
  • High Current : No

Other


  • Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 212013-2
Product Name D-Sub Connector Contacts
North American 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details