TE Connectivity Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity 211BR

Description
RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No
Datasheet
Description
RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity - 29F1274 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity
29F1274
Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity 29F1274
RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No

RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 29F1274
Product Name Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details