TE Connectivity Lightknack Portable Magnetic Led Light; Flashlight Type Te Connectivity 2119700-1

Description
LIGHTKNACK PORTABLE MAGNETIC LED LIGHT; Flashlight Type:Magnetic Lamp; Light Source:LED; Lumen Output:-; Power Source:-; Flashlight Body Material:Plastic; Product Range:-; Body Material:Plastic; No. of Batteries:2 RoHS Compliant: Yes
Datasheet
Description
LIGHTKNACK PORTABLE MAGNETIC LED LIGHT; Flashlight Type:Magnetic Lamp; Light Source:LED; Lumen Output:-; Power Source:-; Flashlight Body Material:Plastic; Product Range:-; Body Material:Plastic; No. of Batteries:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightknack Portable Magnetic Led Light; Flashlight Type Te Connectivity - 92T3334 - Newark, An Avnet Company
Chicago, IL, United States
Lightknack Portable Magnetic Led Light; Flashlight Type Te Connectivity
92T3334
Lightknack Portable Magnetic Led Light; Flashlight Type Te Connectivity 92T3334
LIGHTKNACK PORTABLE MAGNETIC LED LIGHT; Flashlight Type:Magnetic Lamp; Light Source:LED; Lumen Output:-; Power Source:-; Flashlight Body Material:Plastic; Product Range:-; Body Material:Plastic; No. of Batteries:2 RoHS Compliant: Yes

LIGHTKNACK PORTABLE MAGNETIC LED LIGHT; Flashlight Type:Magnetic Lamp; Light Source:LED; Lumen Output:-; Power Source:-; Flashlight Body Material:Plastic; Product Range:-; Body Material:Plastic; No. of Batteries:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 92T3334
Product Name Lightknack Portable Magnetic Led Light; Flashlight Type Te Connectivity
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2121779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size 1500 mah li-polymer
View Details
12V Cordless Pivoting Head Flashlight - DW904 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details