TE Connectivity RF Shields 2118727-2

Description
RF SHIELD 0.752" X 1.18" SMD
Datasheet
Description
RF SHIELD 0.752" X 1.18" SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - 2118727-2 - ODG (Origin Data Global)
Shenzhen, China
RF Shields
2118727-2
RF Shields 2118727-2
RF SHIELD 0.752" X 1.18" SMD

RF SHIELD 0.752" X 1.18" SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2118727-2
Product Name RF Shields
Device Type Cover
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - CY8C4127FNI-BL493T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 0TJAA-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32286-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details