TE Connectivity RF Shields 2118718-2

Description
RF SHIELD 1.032" X 1.032" SMD
Datasheet
Description
RF SHIELD 1.032" X 1.032" SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - 2118718-2 - ODG (Origin Data Global)
Shenzhen, China
RF Shields
2118718-2
RF Shields 2118718-2
RF SHIELD 1.032" X 1.032" SMD

RF SHIELD 1.032" X 1.032" SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2118718-2
Product Name RF Shields
Device Type Frame
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F139/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - 336-SI32280-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details