TE Connectivity Antennas 2118614-1

Description
Body Features Antenna Weight : 2 G  [.07 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.64 MM  [.065 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 4.0:1 Industry Standards Communication Protocol : Cellular, Bluetooth, Cat-M/NB-IoT, LoRaWAN, ISM, Wi-Fi Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2170, 2300 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 1.39, .98, 2.48 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2 G  [.07 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.64 MM  [.065 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 4.0:1 Industry Standards Communication Protocol : Cellular, Bluetooth, Cat-M/NB-IoT, LoRaWAN, ISM, Wi-Fi Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2170, 2300 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 1.39, .98, 2.48 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118614-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118614-1
Antennas 2118614-1
Body Features Antenna Weight : 2 G  [.07 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.64 MM  [.065 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 4.0:1 Industry Standards Communication Protocol : Cellular, Bluetooth, Cat-M/NB-IoT, LoRaWAN, ISM, Wi-Fi Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2170, 2300 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 1.39, .98, 2.48 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2 G  [.07 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.64 MM  [.065 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 4.0:1

Industry Standards


  • Communication Protocol : Cellular, Bluetooth, Cat-M/NB-IoT, LoRaWAN, ISM, Wi-Fi
  • Primary Application : Cellular, ISM, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Vertical Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2170, 2300 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 1.39, .98, 2.48
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 2118614-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118614-1
Antennas 2118614-1
ANTENNA, LTE, METASPAN, PCB, TAB MOUNT

ANTENNA, LTE, METASPAN, PCB, TAB MOUNT

Buy Now
RF Antennas - 17-2118614-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118614-1-ND
RF Antennas 17-2118614-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2118614-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118614-1
RF Antennas 2118614-1
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118614-1 2118614-1 17-2118614-1-ND 2118614-1
Product Name Antennas Antennas RF Antennas RF Antennas
Applications Cellular, ISM, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, LTE
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 8-2479240-1 - TE Connectivity
Specs
Applications LTE
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108921-6 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers