TE Connectivity Antennas 2118309-1

Description
Body Features Antenna Weight : 1.4 G  [.049 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40.16 MM  [1.575 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.4 G  [.049 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40.16 MM  [1.575 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118309-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118309-1
Antennas 2118309-1
Body Features Antenna Weight : 1.4 G  [.049 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40.16 MM  [1.575 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.4 G  [.049 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40.16 MM  [1.575 INCH ]
  • Product Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, MHF, UMCC, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - A120528-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A120528-ND
RF Antennas A120528-ND
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz, 4.9GHz ~ 5.875GHz 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz, 4.9GHz ~ 5.875GHz 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2118309-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118309-1
Antennas 2118309-1
Dual Band WiFi, 2.4 & 5GHz, PCB, Chassis

Dual Band WiFi, 2.4 & 5GHz, PCB, Chassis

Buy Now
Omni Antenna, Lin, 4.9-5.875Ghz, 3.7Dbi; Antenna Type Te Connectivity - 98X6455 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, Lin, 4.9-5.875Ghz, 3.7Dbi; Antenna Type Te Connectivity
98X6455
Omni Antenna, Lin, 4.9-5.875Ghz, 3.7Dbi; Antenna Type Te Connectivity 98X6455
OMNI ANTENNA, LIN, 4.9-5.875GHZ, 3.7DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:3.7dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

OMNI ANTENNA, LIN, 4.9-5.875GHZ, 3.7DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:3.7dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2118309-1
Antennas 2118309-1
Antennas 120MM 1.13 CBL WLAN DUAL BAND ANTENNA

Antennas 120MM 1.13 CBL WLAN DUAL BAND ANTENNA

Buy Now Datasheet
RF Antennas - 2118309-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118309-1
RF Antennas 2118309-1
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz, 4.9GHz ~ 5.875GHz 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483GHz, 4.9GHz ~ 5.875GHz 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118309-1 A120528-ND 2118309-1 98X6455 2118309-1 2118309-1
Product Name Antennas RF Antennas Antennas Omni Antenna, Lin, 4.9-5.875Ghz, 3.7Dbi; Antenna Type Te Connectivity Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5000.0 MHz 4900.0 to 5875.0 MHz
Gain 3 to 6 dB 3.7 dB 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195935-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - ANT-LPC-FPC-150 - TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
2 suppliers
Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers