Configuration Features Number of Positions : 9 Number of Signal Positions : 9 Reverse Numbering : Without
Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : Yes
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : Nylon 6/6, Thermoplastic
Industry Standards Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Thread Size : 15/16-20 UNEF - 2A
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 9
- Number of Signal Positions : 9
- Reverse Numbering : Without
Contact Features
- Contact Protection : With
- Contact Type : Socket
- Reverse Gender : Yes
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Body Orientation : Straight
- Circular Connector Shell Size : 17
- Housing Color : Black
- Housing Material : Nylon 6/6, Thermoplastic
Industry Standards
- Compatible With Agency/Standards Products : VDE
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Panel Mount Feature : With
- Panel Mount Feature Type : Flange with Mounting Holes
- Polarization Code : A
- Thread Size : 15/16-20 UNEF - 2A
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Fluid Resistance : None
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]