TE Connectivity Housing, Receptacle, 12Way; Product Range Amp Te Connectivity 211759-1

Description
HOUSING, RECEPTACLE, 12WAY; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, 12WAY; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 12Way; Product Range Amp Te Connectivity - 95M2046 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 12Way; Product Range Amp Te Connectivity
95M2046
Housing, Receptacle, 12Way; Product Range Amp Te Connectivity 95M2046
HOUSING, RECEPTACLE, 12WAY; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes

HOUSING, RECEPTACLE, 12WAY; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M2046
Product Name Housing, Receptacle, 12Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details