TE Connectivity Plug & Socket Housing Receptacle Plastic; Product Range Amp Te Connectivity 211759-1.

Description
PLUG & SOCKET HOUSING RECEPTACLE PLASTIC; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITION S; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING RECEPTACLE PLASTIC; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITION S; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing Receptacle Plastic; Product Range Amp Te Connectivity - 28AC8015 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing Receptacle Plastic; Product Range Amp Te Connectivity
28AC8015
Plug & Socket Housing Receptacle Plastic; Product Range Amp Te Connectivity 28AC8015
PLUG & SOCKET HOUSING RECEPTACLE PLASTIC; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITION S; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING RECEPTACLE PLASTIC; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC8015
Product Name Plug & Socket Housing Receptacle Plastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details