TE Connectivity Connector, Recept 12; Product Range Amp Te Connectivity 211758-1

Description
CONNECTOR, RECEPT 12; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPT 12; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Recept 12; Product Range Amp Te Connectivity - 68X3653 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Recept 12; Product Range Amp Te Connectivity
68X3653
Connector, Recept 12; Product Range Amp Te Connectivity 68X3653
CONNECTOR, RECEPT 12; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes

CONNECTOR, RECEPT 12; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity - 92F6632 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity
92F6632
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity 92F6632
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68X3653
Product Name Connector, Recept 12; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details