TE Connectivity Box Mount D-Sub Connectors 211541-1

Description
Body Features Front Shell Material : Steel Front Shell Plating Material : Cadmium Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter (INCH) : .089 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Front Shell Material : Steel Front Shell Plating Material : Cadmium Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter (INCH) : .089 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 211541-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
211541-1
Box Mount D-Sub Connectors 211541-1
Body Features Front Shell Material : Steel Front Shell Plating Material : Cadmium Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter (INCH) : .089 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Front Shell Material : Steel
  • Front Shell Plating Material : Cadmium
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter (INCH) : .089

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 6
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ampli,assy,rcpt,fb,90,6 Rohs Compliant Amp - Te Connectivity - 15H4770 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,rcpt,fb,90,6 Rohs Compliant Amp - Te Connectivity
15H4770
Ampli,assy,rcpt,fb,90,6 Rohs Compliant Amp - Te Connectivity 15H4770
AMPLI,ASSY,RCPT,FB,9 0,6 ROHS COMPLIANT: NO

AMPLI,ASSY,RCPT,FB,90,6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211541-1 211541-1 15H4770
Product Name Box Mount D-Sub Connectors Ampli,assy,rcpt,fb,90,6 Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products