TE Connectivity D-Shaped Connectors 211539-2

Description
Body Features Shell Plating Material : Cadmium, Zinc Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Cadmium, Zinc Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 211539-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
211539-2
D-Shaped Connectors 211539-2
Body Features Shell Plating Material : Cadmium, Zinc Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Plating Material : Cadmium, Zinc

Configuration Features


  • Number of Positions : 62
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 211539-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
211539-2-ND
D-Sub, D-Shaped Connector Housings 211539-2-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-211539-2
Electronic Connector 439-211539-2
AMPLIMITE,ASY,RCPT,F B,90,4,CONT Product overview: 211539-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-211539-2 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,RCPT,FB,90,4,CONT Product overview: 211539-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-211539-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 211539-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
211539-2
M24308 rectangular 211539-2
AMPLIMITE,ASY,RCPT,F B,90,4,CONT

AMPLIMITE,ASY,RCPT,FB,90,4,CONT

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
211539-2
M24308 rectangular 211539-2
M24308 rectangular

M24308 rectangular

Buy Now
Ampli,assy,rcpt,fb,90,4,cont Rohs Compliant Amp - Te Connectivity - 15H4769 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,rcpt,fb,90,4,cont Rohs Compliant Amp - Te Connectivity
15H4769
Ampli,assy,rcpt,fb,90,4,cont Rohs Compliant Amp - Te Connectivity 15H4769
AMPLI,ASSY,RCPT,FB,9 0,4,CONT ROHS COMPLIANT: NO

AMPLI,ASSY,RCPT,FB,90,4,CONT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211539-2 211539-2-ND 439-211539-2 211539-2 15H4769
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Electronic Connector M24308 rectangular Ampli,assy,rcpt,fb,90,4,cont Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589482-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
PCB D-Sub Connectors - 1-1393480-9 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Between Series Adapters - 1061071-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details