TE Connectivity D-Shaped Connectors 211538-1

Description
Body Features Shell Plating Material : Zinc, Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Zinc, Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 211538-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
211538-1
D-Shaped Connectors 211538-1
Body Features Shell Plating Material : Zinc, Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Plating Material : Zinc, Cadmium

Configuration Features


  • Number of Positions : 44
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 211538-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
211538-1-ND
D-Sub, D-Shaped Connector Housings 211538-1-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
339-211538-1
Electronic Connector 339-211538-1
D-Sub MIL Spec Connectors ASSY RCPT FB 90 3 Product overview: 211538-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-211538-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors ASSY RCPT FB 90 3 Product overview: 211538-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-211538-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 211538-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
211538-1
M24308 rectangular 211538-1
AMPLIMITE,ASY,RCPT,F B,90,3

AMPLIMITE,ASY,RCPT,FB,90,3

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
211538-1
M24308 rectangular 211538-1
M24308 rectangular

M24308 rectangular

Buy Now
Amplimite,asy,rcpt,fb,90,3 Amp - Te Connectivity - 75AC7157 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,fb,90,3 Amp - Te Connectivity
75AC7157
Amplimite,asy,rcpt,fb,90,3 Amp - Te Connectivity 75AC7157
AMPLIMITE,ASY,RCPT,F B,90,3

AMPLIMITE,ASY,RCPT,FB,90,3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211538-1 211538-1-ND 339-211538-1 211538-1 75AC7157
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Electronic Connector M24308 rectangular Amplimite,asy,rcpt,fb,90,3 Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589061-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Lug/Connector - 20765596 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Coax Connectors - 1-1337473-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers