TE Connectivity D-Shaped Connectors 211529-1

Description
Body Features Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.26 MM  [.089 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.26 MM  [.089 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 211529-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
211529-1
D-Shaped Connectors 211529-1
Body Features Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.26 MM  [.089 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 50
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.26 MM  [.089 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 211529-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
211529-1
M24308 rectangular 211529-1
AMPLIMITE,ASY,RCPT,F B,109,5

AMPLIMITE,ASY,RCPT,FB,109,5

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
211529-1
M24308 rectangular 211529-1
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
439-211529-1
Electronic Connector 439-211529-1
AMPLIMITE,ASY,RCPT,F B,109,5 Product overview: 211529-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-211529-1 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,RCPT,FB,109,5 Product overview: 211529-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-211529-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - 211529-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
211529-1-ND
D-Sub, D-Shaped Connector Housings 211529-1-ND
Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Ampli,assy,rcpt,fb,109,5 Rohs Compliant Amp - Te Connectivity - 15H4763 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,rcpt,fb,109,5 Rohs Compliant Amp - Te Connectivity
15H4763
Ampli,assy,rcpt,fb,109,5 Rohs Compliant Amp - Te Connectivity 15H4763
AMPLI,ASSY,RCPT,FB,1 09,5 ROHS COMPLIANT: NO

AMPLI,ASSY,RCPT,FB,109,5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211529-1 211529-1 439-211529-1 211529-1-ND 15H4763
Product Name D-Shaped Connectors M24308 rectangular Electronic Connector D-Sub, D-Shaped Connector Housings Ampli,assy,rcpt,fb,109,5 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589946-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
In-Series Adapters - 1053489-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers