RECEPTSZ 13-7CPC
7 Position Circular Connector Receptacle Housing Panel Mount
Circular Connector, 7 Pos, Female, Crimp, IP65, 250V AC Product overview: 211401-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211401-4 can be used for catalog matching and distributor lookup.
RECEPT,SZ 13-7,CPC
CIRCULAR CONNECTOR HOUSING, RECEPTACLE, 7 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 211401-4 | A113073-ND | 436-211401-4 | 211401-4 | 15H4745 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Housings | 250V Electronic Connector | Circular Connector Housing, Receptacle, 7 Position, Panel; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |