RECEPT,SZ 13-7,CPC
Conn CPC PIN 7 POS Crimp ST Panel Mount 7 Terminal 1 Port Package Product overview: 211401-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211401-2 can be used for catalog matching and distributor lookup.
7 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 211401-2 | 436-211401-2 | A135661-ND | 77C6293 |
| Product Name | Electronic Connector | Circular Connector Housings | Circular Connector, Rcpt, 7Pos, Flange; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack |