TE Connectivity Circular Connectors - Circular Connectors - Housings - 211401-1 211401-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905912-211401-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 7 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 211401 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2114011, -211401-1-CSI, A1635, -211401-1-LSI, -211401-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905912-211401-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 7 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 211401 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2114011, -211401-1-CSI, A1635, -211401-1-LSI, -211401-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 211401-1 - 905912-211401-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 211401-1
905912-211401-1
Circular Connectors - Circular Connectors - Housings - 211401-1 905912-211401-1
Manufacturer: TE Connectivity Win Source Part Number: 905912-211401-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 7 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 211401 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2114011, -211401-1-CSI, A1635, -211401-1-LSI, -211401-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905912-211401-1
Series: CPC Series 1
Operating Temperature Range: -55°C ~ 105°C
Features: 7 Position Circular Connector Receptacle Housing Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 211401
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2114011, -211401-1-CSI, A1635, -211401-1-LSI, -211401-1-SI

Buy Now Datasheet
Circular Connector Housings - A1635-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1635-ND
Circular Connector Housings A1635-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - 211401-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPT,SZ 13-7,CPC

RECEPT,SZ 13-7,CPC

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 211401-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211401-1
Connectors Circular, Industrial - Plastic 211401-1
RECEPTSZ 13-7CPC

RECEPTSZ 13-7CPC

Buy Now
Singapore, Singapore
250V Electronic Connector
436-211401-1
250V Electronic Connector 436-211401-1
7 Pos Circular Connector, Crimp, Male, Panel Mount, IP65, 250V Product overview: 211401-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211401-1 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector, Crimp, Male, Panel Mount, IP65, 250V Product overview: 211401-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211401-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806860
Industrial Circular Connectors 6806860
TE Connectivity 211401-1

TE Connectivity 211401-1

Supplier's Site
Circular Connector Receptacle, Size 13, 7 Position, Panel; Product Range Amp - Te Connectivity - 66F3295 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 7 Position, Panel; Product Range Amp - Te Connectivity
66F3295
Circular Connector Receptacle, Size 13, 7 Position, Panel; Product Range Amp - Te Connectivity 66F3295
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 7 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 7 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Receptacle, 7, Pin, Panel Mount, 13-7 Rohs Compliant Amp - Te Connectivity - 95M2045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 7, Pin, Panel Mount, 13-7 Rohs Compliant Amp - Te Connectivity
95M2045
Circular Connector Housing, Cpc Series 1, Receptacle, 7, Pin, Panel Mount, 13-7 Rohs Compliant Amp - Te Connectivity 95M2045
Circular Connector Housing, CPC Series 1, Receptacle, 7, Pin, Panel Mount, 13-7 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 7, Pin, Panel Mount, 13-7 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 7; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A - 70087274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 7; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A
70087274
Connector, CPC; 7; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A 70087274
Connector, Receptacle, Number of Positions 7, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 7, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905912-211401-1 A1635-ND 211401-1 211401-1 211401-1 436-211401-1 6806860 66F3295 70087274
Product Name Circular Connectors - Circular Connectors - Housings - 211401-1 Circular Connector Housings Connectors Circular, Industrial - Plastic 250V Electronic Connector Industrial Circular Connectors Circular Connector Receptacle, Size 13, 7 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 7; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Flanged
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Sheer Pwr - 10132381-2036ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 70.0 amps
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details