TE Connectivity Circular Connector Housings 211400-1

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1644-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1644-ND
Circular Connector Housings A1644-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 211400-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211400-1
Connectors Circular, Industrial - Plastic 211400-1
CPC PLUG ASSEMBLY SIZE 13-7

CPC PLUG ASSEMBLY SIZE 13-7

Buy Now
Singapore, Singapore
250V Electronic Connector
436-211400-1
250V Electronic Connector 436-211400-1
7 Pos Circular Connector Plug, Crimp, Threaded, IP65, 250V Product overview: 211400-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211400-1 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector Plug, Crimp, Threaded, IP65, 250V Product overview: 211400-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211400-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806851P
Industrial Circular Connectors 6806851P
TE Connectivity 211400-1

TE Connectivity 211400-1

Supplier's Site
Industrial Circular Connectors - 6806851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806851
Industrial Circular Connectors 6806851
TE Connectivity 211400-1

TE Connectivity 211400-1

Supplier's Site
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity - 50F519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity
50F519
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity 50F519
CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Plug, 7 Way, Cable; Product Range Amp - Te Connectivity - 95M2044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Way, Cable; Product Range Amp - Te Connectivity
95M2044
Circular Connector, Plug, 7 Way, Cable; Product Range Amp - Te Connectivity 95M2044
CIRCULAR CONNECTOR, PLUG, 7 WAY, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic, Glass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 WAY, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic, Glass RoHS Compliant: Yes

Supplier's Site
Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black - 70087239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black
70087239
Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black 70087239
Connector, Plug, Number of Positions 7, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 7, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
211400-1
Connectors >> Connector Shells 211400-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1644-ND 211400-1 436-211400-1 6806851P 6806851 211400-1 50F519 70087239 211400-1
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic 250V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black Connectors >> Connector Shells
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details