TE Connectivity Circular Connectors - Circular Connectors - Housings - 211399-1 211399-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 057791-211399-1 Packaging: Bulk Type: For Female Sockets Number of Positions: 7 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-7 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -55°C to 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Coupling Nut Diameter: 1.100" (27.94mm) Coupling Nut Material, Plating: Polyester Insert Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 057791-211399-1 Packaging: Bulk Type: For Female Sockets Number of Positions: 7 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-7 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -55°C to 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Coupling Nut Diameter: 1.100" (27.94mm) Coupling Nut Material, Plating: Polyester Insert Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 211399-1 - 057791-211399-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 211399-1
057791-211399-1
Circular Connectors - Circular Connectors - Housings - 211399-1 057791-211399-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 057791-211399-1 Packaging: Bulk Type: For Female Sockets Number of Positions: 7 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-7 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -55°C to 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Coupling Nut Diameter: 1.100" (27.94mm) Coupling Nut Material, Plating: Polyester Insert Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 057791-211399-1
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 7
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 13-7
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -55°C to 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Coupling Nut Diameter: 1.100" (27.94mm)
Coupling Nut Material, Plating: Polyester
Insert Material: Thermoplastic
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-211399-1
250V Electronic Connector 436-211399-1
7 Pos Circular Connector, Female Crimp, Straight, 250V, IP65 Product overview: 211399-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211399-1 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector, Female Crimp, Straight, 250V, IP65 Product overview: 211399-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211399-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806857
Industrial Circular Connectors 6806857
TE Connectivity 211399-1

TE Connectivity 211399-1

Supplier's Site
Industrial Circular Connectors - 6806857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806857P
Industrial Circular Connectors 6806857P
TE Connectivity 211399-1

TE Connectivity 211399-1

Supplier's Site
Industrial Circular Connectors - 1616051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1616051
Industrial Circular Connectors 1616051
TE Connectivity 211399-1

TE Connectivity 211399-1

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1638-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1638-ND
Circular Connector Housings A1638-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 211399-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211399-1
Connectors Circular, Industrial - Plastic 211399-1
CPC PLUG ASSEMBLY SIZE 13-7

CPC PLUG ASSEMBLY SIZE 13-7

Buy Now
Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black - 70087238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black
70087238
Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black 70087238
Connector, Plug, Number of Positions 7, Plastic Shell, Nylon Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 7, Plastic Shell, Nylon Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity - 92F4843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity
92F4843
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity 92F4843
CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 057791-211399-1 436-211399-1 6806857 6806857P 211399-1 A1638-ND 211399-1 70087238 92F4843
Product Name Circular Connectors - Circular Connectors - Housings - 211399-1 250V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Connectors Circular, Industrial - Plastic Connector, CPC; 7; Plug; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A; Black Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 16 AWG
Gender Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1850-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers