TE Connectivity Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity 211399-1.

Description
CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity - 28AC8011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity
28AC8011
Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity 28AC8011
CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8011
Product Name Circular Connector, Plug, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details