TE Connectivity 250V Electronic Connector 211398-4

Description
7 Pos Circular Connector, Receptacle, Crimp, Nylon, UL94 V-0, 250V Product overview: 211398-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos Circular Connector, Receptacle, Crimp, Nylon, UL94 V-0, 250V Product overview: 211398-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
436-211398-4
250V Electronic Connector 436-211398-4
7 Pos Circular Connector, Receptacle, Crimp, Nylon, UL94 V-0, 250V Product overview: 211398-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-4 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector, Receptacle, Crimp, Nylon, UL94 V-0, 250V Product overview: 211398-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 211398-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211398-4
Connectors Circular, Industrial - Plastic 211398-4
CPC RECPT. SIZE 13-7THRD INST

CPC RECPT. SIZE 13-7THRD INST

Buy Now
Circular Connector Housings - A122797-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122797-ND
Circular Connector Housings A122797-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Rcpt, Size 13, 7Pos, Panel; Connector Type Amp - Te Connectivity - 48M4536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 13, 7Pos, Panel; Connector Type Amp - Te Connectivity
48M4536
Circular Connector Rcpt, Size 13, 7Pos, Panel; Connector Type Amp - Te Connectivity 48M4536
CIRCULAR CONNECTOR RCPT, SIZE 13, 7POS, PANEL; Connector Type:Circular Industrial; Series:CPC Series 1; Connector Body Material:Nylon (Polyamide); Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; No. of Positions:7RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 13, 7POS, PANEL; Connector Type:Circular Industrial; Series:CPC Series 1; Connector Body Material:Nylon (Polyamide); Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; No. of Positions:7RoHS Compliant: Yes

Supplier's Site
Circular Connector, Receptacle, 13-7, Panel; Product Range Amp - Te Connectivity - 88C0781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-7, Panel; Product Range Amp - Te Connectivity
88C0781
Circular Connector, Receptacle, 13-7, Panel; Product Range Amp - Te Connectivity 88C0781
CIRCULAR CONNECTOR, RECEPTACLE, 13-7, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-7, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-211398-4 211398-4 211398-4 A122797-ND 48M4536 88C0781
Product Name 250V Electronic Connector Connectors Circular, Industrial - Plastic Circular Connector Housings Circular Connector Rcpt, Size 13, 7Pos, Panel; Connector Type Amp - Te Connectivity Circular Connector, Receptacle, 13-7, Panel; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details